B&K Precision Power Supplies (Test, Bench) 9803B

Description
0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 6A Output Features Memory, Programmable, LAN, RS232, and USB Interface
Request a Quote Datasheet
Description
0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 6A Output Features Memory, Programmable, LAN, RS232, and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9803B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9803B-ND
Power Supplies (Test, Bench) 22-9803B-ND
0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 6A Output Features Memory, Programmable, LAN, RS232, and USB Interface

0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 6A Output Features Memory, Programmable, LAN, RS232, and USB Interface

Buy Now Datasheet
Ac Power Source, 3A, 300Vrms, 750Va,; Product Range B&k Precision - 08AK4958 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Source, 3A, 300Vrms, 750Va,; Product Range B&k Precision
08AK4958
Ac Power Source, 3A, 300Vrms, 750Va,; Product Range B&k Precision 08AK4958
AC POWER SOURCE, 3A, 300VRMS, 750VA,; Product Range:9800B Series; Output Power Max:750VA; Output Voltage Max:300V; Output Current Max:3A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:

AC POWER SOURCE, 3A, 300VRMS, 750VA,; Product Range:9800B Series; Output Power Max:750VA; Output Voltage Max:300V; Output Current Max:3A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9803B-ND 08AK4958
Product Name Power Supplies (Test, Bench) Ac Power Source, 3A, 300Vrms, 750Va,; Product Range B&k Precision
Type DC Power Supply; 1
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details