B&K Precision Cal Ac Source, Prog, 300Va, 0-300V/1.5A; Product Range B&k Precision 9801 CAL

Description
CAL AC SOURCE, PROG, 300VA, 0-300V/1.5A; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL AC SOURCE, PROG, 300VA, 0-300V/1.5A; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Ac Source, Prog, 300Va, 0-300V/1.5A; Product Range B&k Precision - 12AC6164 - Newark, An Avnet Company
Chicago, IL, United States
Cal Ac Source, Prog, 300Va, 0-300V/1.5A; Product Range B&k Precision
12AC6164
Cal Ac Source, Prog, 300Va, 0-300V/1.5A; Product Range B&k Precision 12AC6164
CAL AC SOURCE, PROG, 300VA, 0-300V/1.5A; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes

CAL AC SOURCE, PROG, 300VA, 0-300V/1.5A; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6164
Product Name Cal Ac Source, Prog, 300Va, 0-300V/1.5A; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLP 100 W Power Supply - 1606-XLP100E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
2 suppliers