B&K Precision Ac Source Cal W/du, Prog, 300Va, 0-300V; Product Range B&k Precision 9801 CAL DU

Description
AC SOURCE CAL W/DU, PROG, 300VA, 0-300V; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
AC SOURCE CAL W/DU, PROG, 300VA, 0-300V; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Source Cal W/du, Prog, 300Va, 0-300V; Product Range B&k Precision - 12AC6166 - Newark, An Avnet Company
Chicago, IL, United States
Ac Source Cal W/du, Prog, 300Va, 0-300V; Product Range B&k Precision
12AC6166
Ac Source Cal W/du, Prog, 300Va, 0-300V; Product Range B&k Precision 12AC6166
AC SOURCE CAL W/DU, PROG, 300VA, 0-300V; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes

AC SOURCE CAL W/DU, PROG, 300VA, 0-300V; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6166
Product Name Ac Source Cal W/du, Prog, 300Va, 0-300V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details