B&K Precision Ac Source Cal W/d, Prog, 300Va, 0-300V; Product Range B&k Precision 9801 CAL D

Description
AC SOURCE CAL W/D, PROG, 300VA, 0-300V; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
AC SOURCE CAL W/D, PROG, 300VA, 0-300V; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Source Cal W/d, Prog, 300Va, 0-300V; Product Range B&k Precision - 12AC6165 - Newark, An Avnet Company
Chicago, IL, United States
Ac Source Cal W/d, Prog, 300Va, 0-300V; Product Range B&k Precision
12AC6165
Ac Source Cal W/d, Prog, 300Va, 0-300V; Product Range B&k Precision 12AC6165
AC SOURCE CAL W/D, PROG, 300VA, 0-300V; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes

AC SOURCE CAL W/D, PROG, 300VA, 0-300V; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6165
Product Name Ac Source Cal W/d, Prog, 300Va, 0-300V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 72924 - Radwell International
Allen-Bradley / Rockwell Automation
View Details