B&K Precision Power Supplies (Test, Bench) 9206B

Description
0 ~ 150VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 600W Features Memory, Programmable, RS232 and USB Interface
Request a Quote Datasheet
Description
0 ~ 150VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 600W Features Memory, Programmable, RS232 and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9206B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9206B-ND
Power Supplies (Test, Bench) 22-9206B-ND
0 ~ 150VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 600W Features Memory, Programmable, RS232 and USB Interface

0 ~ 150VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 600W Features Memory, Programmable, RS232 and USB Interface

Buy Now Datasheet
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision - 08AK4957 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision
08AK4957
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision 08AK4957
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9206B-ND 08AK4957
Product Name Power Supplies (Test, Bench) Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision
Type 1
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details