B&K Precision Power Supplies (Test, Bench) 9205B

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 25A Output 600W Features Memory, Programmable, RS232 and USB Interface
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 25A Output 600W Features Memory, Programmable, RS232 and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9205B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9205B-ND
Power Supplies (Test, Bench) 22-9205B-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 25A Output 600W Features Memory, Programmable, RS232 and USB Interface

0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 25A Output 600W Features Memory, Programmable, RS232 and USB Interface

Buy Now Datasheet
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision - 08AK4956 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision
08AK4956
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision 08AK4956
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:25A; Power Rating:600W; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:25A; Power Rating:600W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9205B-ND 08AK4956
Product Name Power Supplies (Test, Bench) Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision
Type 1
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6944-ea-bt-20010-1000-4u-32163 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 10.0 volts
AC Output Current 0.0 to 1000 amps
View Details