B&K Precision Power Supplies (Test, Bench) 9202

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 15A Output 360W Features Memory, Programmable, GPIB, RS232, and USB Interface
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 15A Output 360W Features Memory, Programmable, GPIB, RS232, and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9202-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9202-ND
Power Supplies (Test, Bench) BK9202-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 15A Output 360W Features Memory, Programmable, GPIB, RS232, and USB Interface

0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 15A Output 360W Features Memory, Programmable, GPIB, RS232, and USB Interface

Buy Now Datasheet
Power Supply, 60V, 15A, Programmable; Power Supply Output Type B&k Precision - 29Y4384 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 60V, 15A, Programmable; Power Supply Output Type B&k Precision
29Y4384
Power Supply, 60V, 15A, Programmable; Power Supply Output Type B&k Precision 29Y4384
POWER SUPPLY, 60V, 15A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:15A; Power Rating:360W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, 60V, 15A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:15A; Power Rating:360W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 9202 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9202
DC Power Supply 9202
The 9202 is a 360 Watt DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60 V Current: 0-15 A Power: 360 W Multi-ranging operation High programming and readback resolution of 1 mV/0.1 mA Output timer function List mode programming Store and recall up to 72 instrument settings Standard USB (USBTMC-compliant), RS-232, and GPIB interfaces supporting SCPI commands for remote control Remote sense Built-in digital voltmeter (DVM) Thermostatically controlled fan Overvoltage protection (OVP), overpower protection (OPP), overtemperature protection (OTP), and key-lock function NI-certified LabVIEW driver and softpanel for remote control, test sequence generation, and datalogging available Compact 19" half-rack form factor allows for side-by-side rack mounting of two units Standard Accessories: User manual, power cord, test report & certificate of calibration Three-Year Warranty The BK Precision 9202 model can replace several supplies on your bench or in your rack. Unlike conventional supplies with fixed output ratings, these multi-range power supplies automatically recalculate voltage and current limits for each setting, providing full output power in any Volt/Amp combination within the rated voltage and current limits. For benchtop applications, these power supplies provide a numerical keypad for direct data entry along with convenient cursors and analog style knobs to quickly make incremental voltage or current changes. System integrators benefit from the standard USB (USBTMC-compliant), RS-232, and GPIB interfaces supporting SCPI commands. Alternatively, users can control the power supply, execute test sequences or log measurements using the provided PC software application. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android, or Windows 8 compatible tablets or smartphones to remotely monitor select measurement indicators. These features make the 9200 Series suitable for a wide range of applications including production testing, R&D, electronic field service, and education.

The 9202 is a 360 Watt DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60 V
  • Current: 0-15 A
  • Power: 360 W
  • Multi-ranging operation
  • High programming and readback resolution of 1 mV/0.1 mA
  • Output timer function
  • List mode programming
  • Store and recall up to 72 instrument settings
  • Standard USB (USBTMC-compliant), RS-232, and GPIB interfaces supporting SCPI commands for remote control
  • Remote sense
  • Built-in digital voltmeter (DVM)
  • Thermostatically controlled fan
  • Overvoltage protection (OVP), overpower protection (OPP), overtemperature protection (OTP), and key-lock function
  • NI-certified LabVIEW driver and softpanel for remote control, test sequence generation, and datalogging available
  • Compact 19" half-rack form factor allows for side-by-side rack mounting of two units
  • Standard Accessories: User manual, power cord, test report & certificate of calibration
  • Three-Year Warranty

The BK Precision 9202 model can replace several supplies on your bench or in your rack. Unlike conventional supplies with fixed output ratings, these multi-range power supplies automatically recalculate voltage and current limits for each setting, providing full output power in any Volt/Amp combination within the rated voltage and current limits.

For benchtop applications, these power supplies provide a numerical keypad for direct data entry along with convenient cursors and analog style knobs to quickly make incremental voltage or current changes. System integrators benefit from the standard USB (USBTMC-compliant), RS-232, and GPIB interfaces supporting SCPI commands.

Alternatively, users can control the power supply, execute test sequences or log measurements using the provided PC software application. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android, or Windows 8 compatible tablets or smartphones to remotely monitor select measurement indicators.

These features make the 9200 Series suitable for a wide range of applications including production testing, R&D, electronic field service, and education.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK9202-ND 29Y4384 9202
Product Name Power Supplies (Test, Bench) Power Supply, 60V, 15A, Programmable; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 60.0 volts 0.0 to 60.0 volts
DC Output Current 0.0 to 15 amps 15 amps
Ripple 15mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details