B&K Precision Power Supplies (Test, Bench) 9201B

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 200W Features Memory, Programmable, RS232 and USB Interface
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 200W Features Memory, Programmable, RS232 and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9201B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9201B-ND
Power Supplies (Test, Bench) 22-9201B-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 200W Features Memory, Programmable, RS232 and USB Interface

0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 200W Features Memory, Programmable, RS232 and USB Interface

Buy Now Datasheet
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision - 08AK4954 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision
08AK4954
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision 08AK4954
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9201B-ND 08AK4954
Product Name Power Supplies (Test, Bench) Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision
Type 1
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D960LNDNNNNN-C1-P17 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details