B&K Precision Cal Power Supply, Prog, 200W, 10A, 60V; Power Supply Output Type B&k Precision 9201 CAL

Description
CAL POWER SUPPLY, PROG, 200W, 10A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 200W, 10A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 200W, 10A, 60V; Power Supply Output Type B&k Precision - 12AC6161 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 200W, 10A, 60V; Power Supply Output Type B&k Precision
12AC6161
Cal Power Supply, Prog, 200W, 10A, 60V; Power Supply Output Type B&k Precision 12AC6161
CAL POWER SUPPLY, PROG, 200W, 10A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 200W, 10A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6161
Product Name Cal Power Supply, Prog, 200W, 10A, 60V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6931-ea-pul-11000-160-6u-wc-32150 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details