B&K Precision Power Supplies (Test, Bench) 9185

Description
0 ~ 600VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 0.5A Output 210W Features Memory, Programmable, Tracking, USB Interface
Request a Quote Datasheet
Description
0 ~ 600VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 0.5A Output 210W Features Memory, Programmable, Tracking, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9185-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9185-ND
Power Supplies (Test, Bench) BK9185-ND
0 ~ 600VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 0.5A Output 210W Features Memory, Programmable, Tracking, USB Interface

0 ~ 600VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 0.5A Output 210W Features Memory, Programmable, Tracking, USB Interface

Buy Now Datasheet
DC Power Supply - 9185 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9185
DC Power Supply 9185
The 9185 is a 210 W, 400 V, 0.5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Ratings: 0-400 V, 0-0.5 A / 0-600 V, 0-0.35 A Output Power: 210 W Single output Dual range output with automatic range selection Programmable voltage and current slew rates Exceptionally low ripple and noise Front and rear panel output terminals for convenient wiring Front and rear panel remote sense terminals (on select models) List mode for executing up to 10 stored test sequences with a maximum of 150 steps in total Store and recall up to 10 power settings SCPI compliant USB standard interface, RS232, GPIB & LAN, RS485 optional (Installation through modular interface slots) Remote analog programming interface (option) Unique LED test modes for minimizing inrush current Application software for remote control Overvoltage (OVP) and overcurrent (OCP) protection, including key-lock function Convenient voltage and current calibration via front panel LabVIEWTM drivers available for download Outstanding performance combined with unique features Fast transient response time of < 50 us for most models Accessories Included: User manual, AC power cord, USB cable (type A to type B), line fuse, certificate of calibration and test report Three-Year Warranty The BK Precision 9185 programmable DC power supply delivers clean, stable and precise output power due to the supplies’ exceptionally low ripple and noise, low temperature coefficient, excellent regulation and fast transient response time characteristics. These power supplies offer SCPI IEEE488.2 compliant USB (standard), RS232, RS485, GPIB and LAN interfaces, combined with front and rear panel output and remote sense terminals to facilitate test system development and integration. The LAN interface includes a built-in web server that allows users to configure, control, or monitor basic power supply settings. In addition to a full numerical keypad for convenient data entry, this series also provides unique features not typically found in comparable power sources, such as LED test modes, modular interface card slots, automatic range selection, and an optional 8-bit bidirectional digital I/O interface. To protect your DUT (device under test), the 9170/9180 series provides safety options such as OVP, OCP, and a key-lock feature to prevent accidental change of parameters that might damage your DUT. Built for reliability, the supplies are also backed by a 3-year warranty. Modular interface card slots Only buy what you need, when you need it. Pick and choose from up to 4 different types of interface cards to install at time of purchase or upgrade later. Interface card options include: LAN and GPIB, Digital I/O and Analog Control, RS485, or RS232. Installation is quick and easy and does not require opening the instrument case (does not void warranty). External control and programming Versatile connectivity These power supplies offer SCPI IEEE488.2 compatible standard USB, optional GPIB and LAN interfaces, and an optional 8-bit digital I/O and analog control card to facilitate test system development and integration. Test sequence execution in list mode The list mode feature allows users to download a list of commands to the power supply’s internal memory and execute them. A total of 150 steps can be allocated to one of 10 internal memory locations. The test sequence can be programmed remotely through the included application software or via the USB, GPIB, or LAN interfaces using SCPI commands. Each step’s voltage, current, and duration parameters can be set, with sequences configured for single or repeated execution. External analog programming interface (Requires card option DR1DIO or DR2DIO) The power supplies’ output voltage and current can be controlled by either external analog voltage or resistance. Use a 0-5 V or 0-10 V external DC voltage source, or 0-5 kω variable resistor to control the output from zero to full scale. Application software Create test sequences for execution in list mode via the GPIB or USB interface using the included PC software. Create, save, and load program lists View output characteristic curves and export data to a file Pass/Fail test monitors maximum and minimum voltage and current values over a specified period of time Web server interface (Requires card option DRGL) The 9170/9180 series power supplies with the GPIB/LAN interface installed provide a built-in Web server that allows users to configure, control, or monitor the basic settings of the power supply from a remote computer using a Java-enabled Web browser. Connect to the user-defined IP address to view the web control page. SCPI commands can also be sent through the Web server interface. Telnet interface (Requires card option DRGL) Power supplies can be controlled with SCPI commands via a Telnet connection over the Ethernet interface. Any computer with a Telnet client can be used to control the power supply. Multi-unit control (Requires card option DRRS485) In multi-unit control mode, up to 31 units can be daisy chained via the RS485 interface for synchronization purposes and controlled from one master unit via the USB, GPIB, or LAN interface. Test modes for LED and other special applications To address the growing LED market, the 9170/9180 series design incorporates special LED test modes for efficient and safe electrical tests of LED panels. Powering LEDs with conventional power supplies will potentially cause permanent damage to the UUT or limit its lifespan due to excessive inrush current at power up and the non-linear characteristics of the LED’s I-V curve. These power supplies feature three distinct operating modes suitable for LED testing in a manufacturing or R&D environment and other special applications requiring a controlled rise time at power up without generating any inrush current. Hot-swap mode (Models 9184 and 9185 only) This mode is ideal for testing LED panels in a mass production environment. Throughput is significantly increased by eliminating the need to turn the power supply on and off between each test, while sufficiently minimizing the time interval of the surge current to protect the UUT. With the addition of a handler interface, each UUT can be “hot-swapped” to automatically connect to the test station interface. Low current mode (Models 9184 and 9185 only) This unique function enables the power supply to minimize the voltage rise time in a controlled manner. This mode is used when operating at a low current (< 1 A) and quick transitions from a high-to-low or low-to-high voltage are needed.

The 9185 is a 210 W, 400 V, 0.5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Ratings: 0-400 V, 0-0.5 A / 0-600 V, 0-0.35 A
  • Output Power: 210 W
  • Single output
  • Dual range output with automatic range selection
  • Programmable voltage and current slew rates
  • Exceptionally low ripple and noise
  • Front and rear panel output terminals for convenient wiring
  • Front and rear panel remote sense terminals (on select models)
  • List mode for executing up to 10 stored test sequences with a maximum of 150 steps in total
  • Store and recall up to 10 power settings
  • SCPI compliant USB standard interface, RS232, GPIB & LAN, RS485 optional (Installation through modular interface slots)
  • Remote analog programming interface (option)
  • Unique LED test modes for minimizing inrush current
  • Application software for remote control
  • Overvoltage (OVP) and overcurrent (OCP) protection, including key-lock function
  • Convenient voltage and current calibration via front panel
  • LabVIEWTM drivers available for download Outstanding performance combined with unique features
  • Fast transient response time of < 50 us for most models
  • Accessories Included: User manual, AC power cord, USB cable (type A to type B), line fuse, certificate of calibration and test report
  • Three-Year Warranty

The BK Precision 9185 programmable DC power supply delivers clean, stable and precise output power due to the supplies’ exceptionally low ripple and noise, low temperature coefficient, excellent regulation and fast transient response time characteristics.

These power supplies offer SCPI IEEE488.2 compliant USB (standard), RS232, RS485, GPIB and LAN interfaces, combined with front and rear panel output and remote sense terminals to facilitate test system development and integration. The LAN interface includes a built-in web server that allows users to configure, control, or monitor basic power supply settings.

In addition to a full numerical keypad for convenient data entry, this series also provides unique features not typically found in comparable power sources, such as LED test modes, modular interface card slots, automatic range selection, and an optional 8-bit bidirectional digital I/O interface.

To protect your DUT (device under test), the 9170/9180 series provides safety options such as OVP, OCP, and a key-lock feature to prevent accidental change of parameters that might damage your DUT. Built for reliability, the supplies are also backed by a 3-year warranty.

Modular interface card slots
Only buy what you need, when you need it. Pick and choose from up to 4 different types of interface cards to install at time of purchase or upgrade later. Interface card options include: LAN and GPIB, Digital I/O and Analog Control, RS485, or RS232. Installation is quick and easy and does not require opening the instrument case (does not void warranty).

External control and programming

Versatile connectivity
These power supplies offer SCPI IEEE488.2 compatible standard USB, optional GPIB and LAN interfaces, and an optional 8-bit digital I/O and analog control card to facilitate test system development and integration.

Test sequence execution in list mode
The list mode feature allows users to download a list of commands to the power supply’s internal memory and execute them. A total of 150 steps can be allocated to one of 10 internal memory locations. The test sequence can be programmed remotely through the included application software or via the USB, GPIB, or LAN interfaces using SCPI commands. Each step’s voltage, current, and duration parameters can be set, with sequences configured for single or repeated execution.

External analog programming interface (Requires card option DR1DIO or DR2DIO)
The power supplies’ output voltage and current can be controlled by either external analog voltage or resistance. Use a 0-5 V or 0-10 V external DC voltage source, or 0-5 kΩ variable resistor to control the output from zero to full scale.

Application software
Create test sequences for execution in list mode via the GPIB or USB interface using the included PC software.

  • Create, save, and load program lists
  • View output characteristic curves and export data to a file
  • Pass/Fail test monitors maximum and minimum voltage and current values over a specified period of time

Web server interface (Requires card option DRGL)
The 9170/9180 series power supplies with the GPIB/LAN interface installed provide a built-in Web server that allows users to configure, control, or monitor the basic settings of the power supply from a remote computer using a Java-enabled Web browser. Connect to the user-defined IP address to view the web control page. SCPI commands can also be sent through the Web server interface.

Telnet interface (Requires card option DRGL)
Power supplies can be controlled with SCPI commands via a Telnet connection over the Ethernet interface. Any computer with a Telnet client can be used to control the power supply.

Multi-unit control (Requires card option DRRS485)
In multi-unit control mode, up to 31 units can be daisy chained via the RS485 interface for synchronization purposes and controlled from one master unit via the USB, GPIB, or LAN interface.

Test modes for LED and other special applications
To address the growing LED market, the 9170/9180 series design incorporates special LED test modes for efficient and safe electrical tests of LED panels. Powering LEDs with conventional power supplies will potentially cause permanent damage to the UUT or limit its lifespan due to excessive inrush current at power up and the non-linear characteristics of the LED’s I-V curve. These power supplies feature three distinct operating modes suitable for LED testing in a manufacturing or R&D environment and other special applications requiring a controlled rise time at power up without generating any inrush current.

Hot-swap mode (Models 9184 and 9185 only)
This mode is ideal for testing LED panels in a mass production environment. Throughput is significantly increased by eliminating the need to turn the power supply on and off between each test, while sufficiently minimizing the time interval of the surge current to protect the UUT. With the addition of a handler interface, each UUT can be “hot-swapped” to automatically connect to the test station interface.

Low current mode (Models 9184 and 9185 only)
This unique function enables the power supply to minimize the voltage rise time in a controlled manner. This mode is used when operating at a low current (< 1 A) and quick transitions from a high-to-low or low-to-high voltage are needed.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number BK9185-ND 9185
Product Name Power Supplies (Test, Bench) DC Power Supply
Type DC Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-700ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details