B&K Precision Cal Power Supply, Prog, 210W, 3A, 70V; Power Supply Output Type B&k Precision 9183 CAL

Description
CAL POWER SUPPLY, PROG, 210W, 3A, 70V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:70V; Output Current Min:0A; Output Current Max:3A; Power Rating:210W; Plug Type:- RoHS Compliant: Yes
Description
CAL POWER SUPPLY, PROG, 210W, 3A, 70V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:70V; Output Current Min:0A; Output Current Max:3A; Power Rating:210W; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 210W, 3A, 70V; Power Supply Output Type B&k Precision - 12AC6158 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 210W, 3A, 70V; Power Supply Output Type B&k Precision
12AC6158
Cal Power Supply, Prog, 210W, 3A, 70V; Power Supply Output Type B&k Precision 12AC6158
CAL POWER SUPPLY, PROG, 210W, 3A, 70V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:70V; Output Current Min:0A; Output Current Max:3A; Power Rating:210W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 210W, 3A, 70V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:70V; Output Current Min:0A; Output Current Max:3A; Power Rating:210W; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6158
Product Name Cal Power Supply, Prog, 210W, 3A, 70V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6845-ea-pu-10500-360-6u-60000w-32064 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Redundant Power Packages, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details