B&K Precision Power Supplies (Test, Bench) 9151

Description
0 ~ 20VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 27A Output 540W Features Memory, Programmable, RS232 Port
Request a Quote Datasheet
Description
0 ~ 20VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 27A Output 540W Features Memory, Programmable, RS232 Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9151-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9151-ND
Power Supplies (Test, Bench) BK9151-ND
0 ~ 20VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 27A Output 540W Features Memory, Programmable, RS232 Port

0 ~ 20VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 27A Output 540W Features Memory, Programmable, RS232 Port

Buy Now Datasheet
DC Power Supply, Programmable, 20 V, 27Amps - 70146236 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Power Supply, Programmable, 20 V, 27Amps
70146236
DC Power Supply, Programmable, 20 V, 27Amps 70146236
The 9151 is a high performance linear-regulated 20 V/27 A programmable DC power supply that provides excellent performance and features not found in other supplies in this price category. This power supply was designed for applications in design verification, production or university labs that require high yet clean and reliable power, combined with excellent resolution, accuracy and fast transient response time. Features: Very Low Ripple and Noise Due to Linear Regulation Excellent Display Resolution Fast Transient Response Time (<120 μs) Programmable via USB and RS232 Using SCPI Compatible Command Set Closed Case Calibration List Mode Operation for Increased Throughput Very Quiet Due to Intelligent Fan Speed Control For Bench Use or Rack Mountable Application Software for Front Panel Emulation and Simple Test Sequence Generation Included Digital Port with Remote Inhibit (RI) Useful for Turning Multiple Power Supplies On/Off Simultaneously Over Voltage Protection Digital Volt Meter and Milliohm Meter

The 9151 is a high performance linear-regulated 20 V/27 A programmable DC power supply that provides excellent performance and features not found in other supplies in this price category. This power supply was designed for applications in design verification, production or university labs that require high yet clean and reliable power, combined with excellent resolution, accuracy and fast transient response time.
Features:

  • Very Low Ripple and Noise Due to Linear Regulation
  • Excellent Display Resolution
  • Fast Transient Response Time (<120 μs)
  • Programmable via USB and RS232 Using SCPI Compatible Command Set
  • Closed Case Calibration
  • List Mode Operation for Increased Throughput
  • Very Quiet Due to Intelligent Fan Speed Control
  • For Bench Use or Rack Mountable
  • Application Software for Front Panel Emulation and Simple Test Sequence Generation Included
  • Digital Port with Remote Inhibit (RI) Useful for Turning Multiple Power Supplies On/Off Simultaneously
  • Over Voltage Protection
  • Digital Volt Meter and Milliohm Meter
Supplier's Site
Single Output Programmable Dc Power Supply; Power Supply Output Type B&k Precision - 34R9977 - Newark, An Avnet Company
Chicago, IL, United States
Single Output Programmable Dc Power Supply; Power Supply Output Type B&k Precision
34R9977
Single Output Programmable Dc Power Supply; Power Supply Output Type B&k Precision 34R9977
SINGLE OUTPUT PROGRAMMABLE DC POWER SUPPLY; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:27A; Power Rating:540W; Plug Type:- RoHS Compliant: Yes

SINGLE OUTPUT PROGRAMMABLE DC POWER SUPPLY; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:27A; Power Rating:540W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 9151 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9151
DC Power Supply 9151
The 9151 is a 540 W, 20 V, 27 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Excellent display resolution Low ripple and low noise due to linear regulation Outstanding temperature stability Fast transient response time (<120 μs) SCPI compatible command set, programmable via USB and RS232 Closed case calibration List mode operation for increased throughput. Download and execute command sequences from non-volatile memory For bench use or rack mountable Very quiet due to intelligent fan speed control, making the supply suitable for lab bench use Over voltage protection Three-Year Warranty Standard Accessories: User Manual Power Cord RS-232 and USB Communication Cable Application Software installation disk Certificate of Calibration The BK Precision 9151 is a high performance linear-regulated programmable DC power supply that provides excellent performance and features not found in other supplies in this price category. The BK Precision 9151 is designed for applications in design verification, production or university labs that require high yet clean and reliable power, combined with excellent resolution, accuracy and fast transient response time.

The 9151 is a 540 W, 20 V, 27 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Excellent display resolution
  • Low ripple and low noise due to linear regulation
  • Outstanding temperature stability
  • Fast transient response time (<120 μs)
  • SCPI compatible command set, programmable via USB and RS232
  • Closed case calibration
  • List mode operation for increased throughput.
  • Download and execute command sequences from non-volatile memory
  • For bench use or rack mountable
  • Very quiet due to intelligent fan speed control, making the supply suitable for lab bench use
  • Over voltage protection
  • Three-Year Warranty

Standard Accessories:

  • User Manual
  • Power Cord
  • RS-232 and USB Communication Cable
  • Application Software installation disk
  • Certificate of Calibration

The BK Precision 9151 is a high performance linear-regulated programmable DC power supply that provides excellent performance and features not found in other supplies in this price category.

The BK Precision 9151 is designed for applications in design verification, production or university labs that require high yet clean and reliable power, combined with excellent resolution, accuracy and fast transient response time.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK9151-ND 70146236 34R9977 9151
Product Name Power Supplies (Test, Bench) DC Power Supply, Programmable, 20 V, 27Amps Single Output Programmable Dc Power Supply; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 Programmable Power Supply DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 20.0 volts 20.0 volts 0.0 to 20.0 volts
DC Output Current 0.0 to 27 amps 27 amps 27 amps
Ripple 4mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details