B&K Precision Equipment - Power Supplies (Test, Bench) - 9150 9150

Description
Manufacturer: B&K Precision Win Source Part Number: 908699-9150 Series: 9150 Features: 0 ~ 5.2VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 60A Output 312W Features Memory, Programmable, RS232 Port Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530
Request a Quote Datasheet
Description
Manufacturer: B&K Precision Win Source Part Number: 908699-9150 Series: 9150 Features: 0 ~ 5.2VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 60A Output 312W Features Memory, Programmable, RS232 Port Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment - Power Supplies (Test, Bench) - 9150 - 908699-9150 - Win Source Electronics
Laguna Hills, CA, United States
Equipment - Power Supplies (Test, Bench) - 9150
908699-9150
Equipment - Power Supplies (Test, Bench) - 9150 908699-9150
Manufacturer: B&K Precision Win Source Part Number: 908699-9150 Series: 9150 Features: 0 ~ 5.2VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 60A Output 312W Features Memory, Programmable, RS232 Port Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530

Manufacturer: B&K Precision
Win Source Part Number: 908699-9150
Series: 9150
Features: 0 ~ 5.2VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 60A Output 312W Features Memory, Programmable, RS232 Port
Package: Box
Part Status: Obsolete
Categories: Test and Measurement
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530

Buy Now Datasheet
Power Supplies (Test, Bench) - BK9150-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9150-ND
Power Supplies (Test, Bench) BK9150-ND
0 ~ 5.2VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 60A Output 312W Features Memory, Programmable, RS232 Port

0 ~ 5.2VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 60A Output 312W Features Memory, Programmable, RS232 Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies
Product Number 908699-9150 BK9150-ND
Product Name Equipment - Power Supplies (Test, Bench) - 9150 Power Supplies (Test, Bench)
Type DC Power Supply; 1
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1133-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.4 amps
View Details
2 suppliers
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) - PS8-250FATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI
DC Output Voltage 12.0 volts
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details