B&K Precision Power Supplies (Test, Bench) 9141

Description
60VDC Output Bench (AC to DC) Power Supply LCD 4A Output 300W Features LAN, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface
Request a Quote Datasheet
Description
60VDC Output Bench (AC to DC) Power Supply LCD 4A Output 300W Features LAN, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9141-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9141-ND
Power Supplies (Test, Bench) 22-9141-ND
60VDC Output Bench (AC to DC) Power Supply LCD 4A Output 300W Features LAN, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface

60VDC Output Bench (AC to DC) Power Supply LCD 4A Output 300W Features LAN, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface

Buy Now Datasheet
Bench Power Supply, 3Ch, 4A, 60V; Power Supply Output Type B&k Precision - 15AJ5812 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 3Ch, 4A, 60V; Power Supply Output Type B&k Precision
15AJ5812
Bench Power Supply, 3Ch, 4A, 60V; Power Supply Output Type B&k Precision 15AJ5812
BENCH POWER SUPPLY, 3CH, 4A, 60V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:4A; Power Rating:300W; Plug Type:- RoHS Compliant: Yes

BENCH POWER SUPPLY, 3CH, 4A, 60V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:4A; Power Rating:300W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9141-ND 15AJ5812
Product Name Power Supplies (Test, Bench) Bench Power Supply, 3Ch, 4A, 60V; Power Supply Output Type B&k Precision
Type 1
DC Output Voltage 60.0 volts 0.0 to 60.0 volts
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-10200-420-4u-27468 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details