B&K Precision Power Supplies (Test, Bench) 9141-GPIB

Description
60VDC Output Bench (AC to DC) Power Supply LCD 4A Output 300W Features GPIB, LAN Interface, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface
Request a Quote Datasheet
Description
60VDC Output Bench (AC to DC) Power Supply LCD 4A Output 300W Features GPIB, LAN Interface, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9141-GPIB-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9141-GPIB-ND
Power Supplies (Test, Bench) 22-9141-GPIB-ND
60VDC Output Bench (AC to DC) Power Supply LCD 4A Output 300W Features GPIB, LAN Interface, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface

60VDC Output Bench (AC to DC) Power Supply LCD 4A Output 300W Features GPIB, LAN Interface, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface

Buy Now Datasheet
Bench Power Supply, Gpib, 3Ch, 4A, 60V; Power Supply Output Type B&k Precision - 15AJ5813 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Gpib, 3Ch, 4A, 60V; Power Supply Output Type B&k Precision
15AJ5813
Bench Power Supply, Gpib, 3Ch, 4A, 60V; Power Supply Output Type B&k Precision 15AJ5813
BENCH POWER SUPPLY, GPIB, 3CH, 4A, 60V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:4A; Power Rating:300W; Plug Type:- RoHS Compliant: Yes

BENCH POWER SUPPLY, GPIB, 3CH, 4A, 60V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:4A; Power Rating:300W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9141-GPIB-ND 15AJ5813
Product Name Power Supplies (Test, Bench) Bench Power Supply, Gpib, 3Ch, 4A, 60V; Power Supply Output Type B&k Precision
Type 1
DC Output Voltage 60.0 volts 0.0 to 60.0 volts
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply XLP 50 W Power Supply - 1606-XLP50EZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
Plug-in - Unregulated Power Supplies, Single Output - For Relays -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details