B&K Precision Power Supplies (Test, Bench) 9140-GPIB

Description
32VDC Output Bench (AC to DC) Power Supply LCD 8A Output 300W Features GPIB, LAN Interface, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface
Request a Quote Datasheet
Description
32VDC Output Bench (AC to DC) Power Supply LCD 8A Output 300W Features GPIB, LAN Interface, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9140-GPIB-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9140-GPIB-ND
Power Supplies (Test, Bench) 22-9140-GPIB-ND
32VDC Output Bench (AC to DC) Power Supply LCD 8A Output 300W Features GPIB, LAN Interface, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface

32VDC Output Bench (AC to DC) Power Supply LCD 8A Output 300W Features GPIB, LAN Interface, Memory, Selectable Output, Software, Tracking and Parallel Modes, USB Interface

Buy Now Datasheet
Bench Power Supply, Gpib, 3Ch, 8A, 32V; Power Supply Output Type B&k Precision - 15AJ5811 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Gpib, 3Ch, 8A, 32V; Power Supply Output Type B&k Precision
15AJ5811
Bench Power Supply, Gpib, 3Ch, 8A, 32V; Power Supply Output Type B&k Precision 15AJ5811
BENCH POWER SUPPLY, GPIB, 3CH, 8A, 32V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:8A; Power Rating:300W; Plug Type:- RoHS Compliant: Yes

BENCH POWER SUPPLY, GPIB, 3CH, 8A, 32V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:8A; Power Rating:300W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9140-GPIB-ND 15AJ5811
Product Name Power Supplies (Test, Bench) Bench Power Supply, Gpib, 3Ch, 8A, 32V; Power Supply Output Type B&k Precision
Type 1
DC Output Voltage 32.0 volts 0.0 to 32.0 volts
DC Output Current 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10060-510-3u-27669 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details