B&K Precision Power Supplies (Test, Bench) 9132C

Description
0 ~ 60VDC, 0 ~ 60VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 375W Features Memory, Programmable, GPIB, RS232, and USB Interface
Request a Quote Datasheet
Description
0 ~ 60VDC, 0 ~ 60VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 375W Features Memory, Programmable, GPIB, RS232, and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9132C-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9132C-ND
Power Supplies (Test, Bench) 22-9132C-ND
0 ~ 60VDC, 0 ~ 60VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 375W Features Memory, Programmable, GPIB, RS232, and USB Interface

0 ~ 60VDC, 0 ~ 60VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 375W Features Memory, Programmable, GPIB, RS232, and USB Interface

Buy Now Datasheet
Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision - 08AK4953 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision
08AK4953
Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision 08AK4953
POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9132C-ND 08AK4953
Product Name Power Supplies (Test, Bench) Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision
Type DC Power Supply; 1
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details