B&K Precision Power Supplies (Test, Bench) 9132B

Description
0 ~ 60VDC, 0 ~ 60VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 375W Features Memory, Programmable, RS232 and USB Interface
Request a Quote Datasheet
Description
0 ~ 60VDC, 0 ~ 60VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 375W Features Memory, Programmable, RS232 and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9132B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9132B-ND
Power Supplies (Test, Bench) BK9132B-ND
0 ~ 60VDC, 0 ~ 60VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 375W Features Memory, Programmable, RS232 and USB Interface

0 ~ 60VDC, 0 ~ 60VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 375W Features Memory, Programmable, RS232 and USB Interface

Buy Now Datasheet
Power Supply, 3Ch, 60V, 3A, Programmable; Power Supply Output Type B&k Precision - 47Y7261 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3Ch, 60V, 3A, Programmable; Power Supply Output Type B&k Precision
47Y7261
Power Supply, 3Ch, 60V, 3A, Programmable; Power Supply Output Type B&k Precision 47Y7261
POWER SUPPLY, 3CH, 60V, 3A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, 3CH, 60V, 3A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 9132B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9132B
DC Power Supply 9132B
The 9132B is a 375 W, 60 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60 V (Ch1 & Ch2), 0-5 V (Ch3) Output Current: 0-3 A (Ch1, Ch2), 0-5 A (Ch3) Output Power: 375 W Three independent and electrically isolated outputs Displays voltage and current settings for all three channels simultaneously Low noise, linear regulation High programming and readback resolution of 1 mV / 1 mA Series and parallel modes combine channels to increase the output voltage or current Tracking mode allows users to set up channels to maintain a programmed ratio Fully programmable channels with Output On/Off control Store and recall up to 36 instrument settings Remote sense Timer-controlled output function adjustable from 0.1 – 99999.9 s Standard USB (USBTMC-compliant), RS232, and GPIB interfaces supporting SCPI commands for remote control NI certified LabVIEW driver and softpanel for remote control, test sequence generation, and datalogging available Overvoltage (OVP) and overtemperature (OTP) protection including keylock function Compact 19” half-rack form factor allows for side-by-side rack mounting of two units Standard Accessories: Power cord, instruction manual, test report, and certificate of calibration Three-Year Warranty The BK Precision 9132B triple output linear programmable DC power supplies feature isolated outputs that can be adjusted independently or combined in series or parallel to output higher voltage or current. Additionally, these supplies can operate in tracking mode with user-configurable ratios between channels. The front panel keys and rotary knob with convenient cursors let users quickly set voltage and current values. Up to 36 different instrument settings can be saved and recalled. The power-on state of the outputs can also be configured. For remote control, the standard USB (USBTMCcompliant), RS232, and GPIB interfaces supporting SCPI commands can be used to remotely control the power supplies via a PC. Alternatively, users can control the power supply, execute test sequences or log measurements using the provided PC software application. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android, or Windows 8 compatible tablets or smartphones to remotely monitor select measurement indicators. These power supplies are suitable for a wide range of applications including production Ntesting, telecommunications, R&D, electronic service, and labs.

The 9132B is a 375 W, 60 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-60 V (Ch1 & Ch2), 0-5 V (Ch3)
  • Output Current: 0-3 A (Ch1, Ch2), 0-5 A (Ch3)
  • Output Power: 375 W
  • Three independent and electrically isolated outputs
  • Displays voltage and current settings for all three channels simultaneously
  • Low noise, linear regulation
  • High programming and readback resolution of 1 mV / 1 mA
  • Series and parallel modes combine channels to increase the output voltage or current
  • Tracking mode allows users to set up channels to maintain a programmed ratio
  • Fully programmable channels with Output On/Off control
  • Store and recall up to 36 instrument settings
  • Remote sense
  • Timer-controlled output function adjustable from 0.1 – 99999.9 s
  • Standard USB (USBTMC-compliant), RS232, and GPIB interfaces supporting SCPI commands for remote control
  • NI certified LabVIEW driver and softpanel for remote control, test sequence generation, and datalogging available
  • Overvoltage (OVP) and overtemperature (OTP) protection including keylock function
  • Compact 19” half-rack form factor allows for side-by-side rack mounting of two units
  • Standard Accessories: Power cord, instruction manual, test report, and certificate of calibration
  • Three-Year Warranty

The BK Precision 9132B triple output linear programmable DC power supplies feature isolated outputs that can be adjusted independently or combined in series or parallel to output higher voltage or current. Additionally, these supplies can operate in tracking mode with user-configurable ratios between channels.

The front panel keys and rotary knob with convenient cursors let users quickly set voltage and current values. Up to 36 different instrument settings can be saved and recalled. The power-on state of the outputs can also be configured.

For remote control, the standard USB (USBTMCcompliant), RS232, and GPIB interfaces supporting SCPI commands can be used to remotely control the power supplies via a PC. Alternatively, users can control the power supply, execute test sequences or log measurements using the provided PC software application. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android, or Windows 8 compatible tablets or smartphones to remotely monitor select measurement indicators.

These power supplies are suitable for a wide range of applications including production Ntesting, telecommunications, R&D, electronic service, and labs.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK9132B-ND 47Y7261 9132B
Product Name Power Supplies (Test, Bench) Power Supply, 3Ch, 60V, 3A, Programmable; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 60.0 volts 0.0 to 60.0 volts
DC Output Current 0.0 to 3 amps 3 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details