B&K Precision Power Supplies (Test, Bench) 9131C

Description
0 ~ 30V, 5V Output Bench (AC to DC) Power Supply LED 0 ~ 6A, 0 ~ 6A, 0 ~ 3A Output 375W Features Programmable
Request a Quote Datasheet
Description
0 ~ 30V, 5V Output Bench (AC to DC) Power Supply LED 0 ~ 6A, 0 ~ 6A, 0 ~ 3A Output 375W Features Programmable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9131C-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9131C-ND
Power Supplies (Test, Bench) 22-9131C-ND
0 ~ 30V, 5V Output Bench (AC to DC) Power Supply LED 0 ~ 6A, 0 ~ 6A, 0 ~ 3A Output 375W Features Programmable

0 ~ 30V, 5V Output Bench (AC to DC) Power Supply LED 0 ~ 6A, 0 ~ 6A, 0 ~ 3A Output 375W Features Programmable

Buy Now Datasheet
Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision - 08AK4952 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision
08AK4952
Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision 08AK4952
POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9131C-ND 08AK4952
Product Name Power Supplies (Test, Bench) Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision
Type DC Power Supply; 1
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details