B&K Precision Power Supplies (Test, Bench) 9121A

Description
0 ~ 20VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 5A Output 100W Features Programmable, RS232 Port
Request a Quote Datasheet
Description
0 ~ 20VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 5A Output 100W Features Programmable, RS232 Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9121A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9121A-ND
Power Supplies (Test, Bench) BK9121A-ND
0 ~ 20VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 5A Output 100W Features Programmable, RS232 Port

0 ~ 20VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 5A Output 100W Features Programmable, RS232 Port

Buy Now Datasheet
Power Supply, Bench, 20V; Power Supply Output Type B&k Precision - 55M8721 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 20V; Power Supply Output Type B&k Precision
55M8721
Power Supply, Bench, 20V; Power Supply Output Type B&k Precision 55M8721
POWER SUPPLY, BENCH, 20V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Supply Voltage Min:115VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 20V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Supply Voltage Min:115VAC RoHS Compliant: Yes

Supplier's Site
SINGLE OUTPUT PROGRAMMABLE DC POWER SUPPLY, 5A - 70146202 - Allied Electronics, Inc.
Fort Worth, TX, USA
SINGLE OUTPUT PROGRAMMABLE DC POWER SUPPLY, 5A
70146202
SINGLE OUTPUT PROGRAMMABLE DC POWER SUPPLY, 5A 70146202
The 912X Series of laboratory grade programmable DC Power Supplies provide great performance and features not found in other supplies in this price category. These power supplies were designed to meet the needs of today's applications in R&D design verification, production testing or university labs that require clean and reliable power, high resolution/accuracy and fast transient response time. Excellent display resolution Fast transient response time (<20ms) SCPI compatible RS232 interface (standard), USB optional GPIB to TTL Serial Converter cable (9123A only) Closed case calibration Compact size for bench use or rack mountable (2U × 1/2U size) DVM and Milliohm Meter Discrete Fault Indicator/Remote Inhibit (DFI/RI). Useful for turning multiple power supplies On/Off simultaneously Application Software for front panel emulation and simple test sequence generation included Sheathed banana plug terminals for safety

The 912X Series of laboratory grade programmable DC Power Supplies provide great performance and features not found in other supplies in this price category. These power supplies were designed to meet the needs of today's applications in R&D design verification, production testing or university labs that require clean and reliable power, high resolution/accuracy and fast transient response time.

  • Excellent display resolution
  • Fast transient response time (<20ms)
  • SCPI compatible
  • RS232 interface (standard), USB optional
  • GPIB to TTL Serial Converter cable (9123A only)
  • Closed case calibration
  • Compact size for bench use or rack mountable (2U × 1/2U size)
  • DVM and Milliohm Meter
  • Discrete Fault Indicator/Remote Inhibit (DFI/RI). Useful for turning multiple power supplies On/Off simultaneously
  • Application Software for front panel emulation and simple test sequence generation included
  • Sheathed banana plug terminals for safety
Supplier's Site
DC Power Supply - 9121A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9121A
DC Power Supply 9121A
The 9121A is a 100 W, 20 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Ratings: 100 W, 20 V, 5 A Excellent display resolution Fast transient response time (< 150 µs) SCPI compatible Communicate via USB Interface, using included USB to TTL serial converter cable Closed case calibration Compact size for bench use or rack mountable (2U x 1/2U size) DVM and Milliohm Meter Discrete Fault Indicator/Remote Inhibit (DFI/RI). Useful for turning multiple power supplies On/Off simultaneously Application Software for front panel emulation and simple test sequence generation included Sheathed banana plug terminals for safety List mode operation for increased throughput. Download and execute command sequences from non-volatile memory Accessories Supplied: User manual, power line cord, IT-E131 RS232 to TTL serial converter cable, IT-E132 USB to TTL serial converter cable, Software Installation disk. Model 9123A also includes IT-E135 GPIB to TTL conversion adapter cable One-Year Warranty The BK Precision 9121A 0-20V/0-5A Single Output Programmable DC Power Supply is a compact, laboratory grade power supply well suited for applications in design, production or use in university labs. The BK Precision 9121A provides clean and reliable power, high resolution and accuracy combined with fast transient response times and excellent temperature stability. Front Panel Operation The numeric keys and rotary knob provide a convenient interface for setting output levels quickly and precisely. Voltage and Current can be set to a maximum resolution of 0.5mV (2mV for 9124) and 0.1mA respectively. Up to 50 parameters can be stored and recalled from internal memory. Remote Interface The power supplies can be remotely controlled from any PC with USB or RS232 interface, allowing the user to program and monitor all parameters through easy to use SCPI commands. The power supplies come with a RS232 to TTL serial converter cable and a USB to TTL serial converter cable. Additionally, model 9123A can be controlled via GPIB interface and includes a GPIB to TTL conversion adapter cable. Extra Features The 9120 series’ digital port offers a variety of configurations. The port can operate in Digital I/O, external Trigger and DFI/RI (Discrete Fault Indicator/Remote Inhibit) mode. The RI feature can be used for turning several power supplies On/Off simultaneously. External triggering can be used in combination with List mode. The included Application Software supports front panel emulation and allows users to generate simple test sequences without the need to write source code. Additionally, the power supply comes with a built-in 5 1/2 digit DVM and high resolution milliohm meter supporting 4 wire measurements.

The 9121A is a 100 W, 20 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Ratings: 100 W, 20 V, 5 A
  • Excellent display resolution
  • Fast transient response time (< 150 µs)
  • SCPI compatible
  • Communicate via USB Interface, using included USB to TTL serial converter cable
  • Closed case calibration
  • Compact size for bench use or rack mountable (2U x 1/2U size)
  • DVM and Milliohm Meter
  • Discrete Fault Indicator/Remote Inhibit (DFI/RI). Useful for turning multiple power supplies On/Off simultaneously
  • Application Software for front panel emulation and simple test sequence generation included
  • Sheathed banana plug terminals for safety
  • List mode operation for increased throughput. Download and execute command sequences from non-volatile memory
  • Accessories Supplied: User manual, power line cord, IT-E131 RS232 to TTL serial converter cable, IT-E132 USB to TTL serial converter cable, Software Installation disk. Model 9123A also includes IT-E135 GPIB to TTL conversion adapter cable
  • One-Year Warranty

The BK Precision 9121A 0-20V/0-5A Single Output Programmable DC Power Supply is a compact, laboratory grade power supply well suited for applications in design, production or use in university labs.

The BK Precision 9121A provides clean and reliable power, high resolution and accuracy combined with fast transient response times and excellent temperature stability.

Front Panel Operation

The numeric keys and rotary knob provide a convenient interface for setting output levels quickly and precisely. Voltage and Current can be set to a maximum resolution of 0.5mV (2mV for 9124) and 0.1mA respectively. Up to 50 parameters can be stored and recalled from internal memory.

Remote Interface

The power supplies can be remotely controlled from any PC with USB or RS232 interface, allowing the user to program and monitor all parameters through easy to use SCPI commands. The power supplies come with a RS232 to TTL serial converter cable and a USB to TTL serial converter cable. Additionally, model 9123A can be controlled via GPIB interface and includes a GPIB to TTL conversion adapter cable.

Extra Features

The 9120 series’ digital port offers a variety of configurations. The port can operate in Digital I/O, external Trigger and DFI/RI (Discrete Fault Indicator/Remote Inhibit) mode. The RI feature can be used for turning several power supplies On/Off simultaneously. External triggering can be used in combination with List mode.

The included Application Software supports front panel emulation and allows users to generate simple test sequences without the need to write source code. Additionally, the power supply comes with a built-in 5 1/2 digit DVM and high resolution milliohm meter supporting 4 wire measurements.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK9121A-ND 55M8721 70146202 9121A
Product Name Power Supplies (Test, Bench) Power Supply, Bench, 20V; Power Supply Output Type B&k Precision SINGLE OUTPUT PROGRAMMABLE DC POWER SUPPLY, 5A DC Power Supply
Type DC Power Supply; 1 Programmable Power Supply DC Power Supply
DC Output Voltage 0.0 to 20.0 volts 0.0 to 20.0 volts 20.0 volts
DC Output Current 0.0 to 5 amps 5 amps 5 amps
Ripple 3mV p-p
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS200-300 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 200.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply XL 120 W Power Supply - 1606-XL120E-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Phase Three-Phase Power Supply
View Details
2 suppliers
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details