B&K Precision Power Supply Cal W/d, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision 9120A CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision - 12AC6156 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision
12AC6156
Power Supply Cal W/d, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision 12AC6156
POWER SUPPLY CAL W/D, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, ADJ, 3A, 32V, 96W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6156
Product Name Power Supply Cal W/d, Adj, 3A, 32V, 96W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2320-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
4 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details