B&K Precision Power Supplies (Test, Bench) 9116B

Description
0 ~ 150VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 30A Output 1200W Features Memory, Programmable, RS-232, RS-485, and USB Interface
Request a Quote Datasheet
Description
0 ~ 150VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 30A Output 1200W Features Memory, Programmable, RS-232, RS-485, and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9116B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9116B-ND
Power Supplies (Test, Bench) 22-9116B-ND
0 ~ 150VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 30A Output 1200W Features Memory, Programmable, RS-232, RS-485, and USB Interface

0 ~ 150VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 30A Output 1200W Features Memory, Programmable, RS-232, RS-485, and USB Interface

Buy Now Datasheet
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision - 08AK4950 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision
08AK4950
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision 08AK4950
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:30A; Power Rating:1.2kW; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:30A; Power Rating:1.2kW; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9116B-ND 08AK4950
Product Name Power Supplies (Test, Bench) Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision
Type 1
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details