B&K Precision Power Supplies (Test, Bench) 9116

Description
0 ~ 150VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 30A Output 1200W Features GPIB Interface, Memory, Programmable, RS-232, RS-485, and USB Interface
Request a Quote Datasheet
Description
0 ~ 150VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 30A Output 1200W Features GPIB Interface, Memory, Programmable, RS-232, RS-485, and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9116-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9116-ND
Power Supplies (Test, Bench) BK9116-ND
0 ~ 150VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 30A Output 1200W Features GPIB Interface, Memory, Programmable, RS-232, RS-485, and USB Interface

0 ~ 150VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 30A Output 1200W Features GPIB Interface, Memory, Programmable, RS-232, RS-485, and USB Interface

Buy Now Datasheet
DC Power Supply - 9116 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9116
DC Power Supply 9116
The 9116 is a 1200 W, 150 V, 30 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output rating up to 1200 W within 150 V/ 30A Compact, high density, 1U rackmount form factor High programming and readback resolution of 1 mV/1 mA Adjustable voltage rise and fall times Sequence programming (list mode) Store and Recall up to 100 instrument settings Standard USB (USBTMC-compliant), RS-232, GPIB, and RS-485 interfaces supporting SCPI commands for remote control Analog interface with control and monitoring functions Remote sense Overvoltage protection (OVP), overpower protection (OPP), overtemperature protection (OTP), and key-lock function Softpanel for remote control, test sequence generation and data logging. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android or Windows 8 compatible tablets or smart phones to remotely monitor select measurement indicators One Year Warranty Included Accessories: User Manual Power Cord Certificate of calibration and test report The BK Precision 9116 can replace several supplies on your bench or in your rack. Unlike conventional supplies with fixed output ratings, these multi-range power supplies automatically recalculate voltage and current limits for each setting. The 9116 provides 1200W output power in any Volt/Amp combination within the rated voltage (150V) and current (30A) limits. By providing greatly expanded choices of maximum power Volt/Amp combinations, users can cut down on the number of power supplies required and free up valuable bench space. For benchtop applications, this model provides a numerical keypad for direct data entry along with convenient cursors and analog style knobs to quickly make incremental voltage or current changes. System integrators benefit from the standard USB (USBTMC-compliant), RS-232, GPIB, and RS-485 interfaces supporting SCPI commands. Alternatively, users can control the power supply, execute test sequences or log measurements using the provided PC software application. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android or Windows 8 compatible tablets or smart phones to remotely monitor select measurement indicators. Multi-Range Operation The multi-ranging feature of the 9115 Series offers exceptional flexibility by providing any combination of the rated voltage and current up to the maximum output power of the supply. These wide ranges of voltage and current allow users to replace multiple supplies on a bench or system rack. Easy-to-use interface The numeric keypad, rotary knobs, and cursors provide an easy way to set output levels quickly and precisely. With a push of a button, the display can be conveniently toggled between set and measured voltage and current values. Additionally, the power supplies provide internal memory for storage of up to 100 different instrument settings that can be set and recalled via both the front panel and remote interfaces. Programmable voltage rise/fall times The power supply is capable of programming the slope of the output voltage during changes between voltage settings by allowing users to set the rising and falling edge times of the voltage. External analog control interface The power supply output voltage and current can be controlled from zero to full range by either external DC voltage sources (0-5 V or 0- 10 V) or resistances (0-5 k ω or 0-10 k ω). The DB25 analog control interface also provides a source for monitoring the voltage and current output. Master/Slave operation More than one unit of the same power supply model can be connected in parallel or series connection to increase the overall current or voltage output respectively. Using the RS-485 interface, the power supplies can operate in master/slave mode. In this mode, the master unit can control all other power supplies connected in parallel or series. Additionally, the RS-485 interface can be used for multi-unit control of up to 31 daisy chained units. Application software PC software is provided for front panel emulation, generating and executing test sequences or logging measurement data without the need to write source code. Additionally, this application software integrates with NI Data Dashboard for LabVIEW apps which allows users to create a custom dashboard on a tablet computer or smart phone to remotely monitor 9115 Series power supplies via this PC software. Remote monitoring on iOS, Android or Windows 8 compatible tablets or smart phones via NI Data Dashboard for LabVIEW apps Quickly develop a custom dashboard consisting of one (smart phone) or several (tablet) indicators, charts or gauges to monitor your power supply Log voltage, current and power values as well as time stamp, CV/CC and output status Save and load list files to/from the power supply’s internal memory Create an unlimited number of external list files to be executed from PC memory. Save and recall list files to/from the PC

The 9116 is a 1200 W, 150 V, 30 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output rating up to 1200 W within 150 V/ 30A
  • Compact, high density, 1U rackmount form factor
  • High programming and readback resolution of 1 mV/1 mA
  • Adjustable voltage rise and fall times
  • Sequence programming (list mode)
  • Store and Recall up to 100 instrument settings
  • Standard USB (USBTMC-compliant), RS-232, GPIB, and RS-485 interfaces supporting SCPI commands for remote control
  • Analog interface with control and monitoring functions
  • Remote sense
  • Overvoltage protection (OVP), overpower protection (OPP), overtemperature protection (OTP), and key-lock function
  • Softpanel for remote control, test sequence generation and data logging. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android or Windows 8 compatible tablets or smart phones to remotely monitor select measurement indicators
  • One Year Warranty

Included Accessories:

  • User Manual
  • Power Cord
  • Certificate of calibration and test report

The BK Precision 9116 can replace several supplies on your bench or in your rack. Unlike conventional supplies with fixed output ratings, these multi-range power supplies automatically recalculate voltage and current limits for each setting. The 9116 provides 1200W output power in any Volt/Amp combination within the rated voltage (150V) and current (30A) limits. By providing greatly expanded choices of maximum power Volt/Amp combinations, users can cut down on the number of power supplies required and free up valuable bench space.

For benchtop applications, this model provides a numerical keypad for direct data entry along with convenient cursors and analog style knobs to quickly make incremental voltage or current changes. System integrators benefit from the standard USB (USBTMC-compliant), RS-232, GPIB, and RS-485 interfaces supporting SCPI commands.

Alternatively, users can control the power supply, execute test sequences or log measurements using the provided PC software application. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android or Windows 8 compatible tablets or smart phones to remotely monitor select measurement indicators.

Multi-Range Operation

The multi-ranging feature of the 9115 Series offers exceptional flexibility by providing any combination of the rated voltage and current up to the maximum output power of the supply. These wide ranges of voltage and current allow users to replace multiple supplies on a bench or system rack.

Easy-to-use interface

The numeric keypad, rotary knobs, and cursors provide an easy way to set output levels quickly and precisely. With a push of a button, the display can be conveniently toggled between set and measured voltage and current values.
Additionally, the power supplies provide internal memory for storage of up to 100 different instrument settings that can be set and recalled via both the front panel and remote interfaces.

Programmable voltage rise/fall times

The power supply is capable of programming the slope of the output voltage during changes between voltage settings by allowing users to set the rising and falling edge times of the voltage.

External analog control interface

The power supply output voltage and current can be controlled from zero to full range by either external DC voltage sources (0-5 V or 0- 10 V) or resistances (0-5 k Ω or 0-10 k Ω). The DB25 analog control interface also provides a source for monitoring the voltage and current output.

Master/Slave operation

More than one unit of the same power supply model can be connected in parallel or series connection to increase the overall current or voltage output respectively. Using the RS-485 interface, the power supplies can operate in master/slave mode. In this mode, the master unit can control all other power supplies connected in parallel or series. Additionally, the RS-485 interface can be used for multi-unit control of up to 31 daisy chained units.

Application software

PC software is provided for front panel emulation, generating and executing test sequences or logging measurement data without the need to write source code.
Additionally, this application software integrates with NI Data Dashboard for LabVIEW apps which allows users to create a custom dashboard on a tablet computer or smart phone to remotely monitor 9115 Series power supplies via this PC software.

  • Remote monitoring on iOS, Android or Windows 8 compatible tablets or smart phones via NI Data Dashboard for LabVIEW apps Quickly develop a custom dashboard consisting of one (smart phone) or several (tablet) indicators, charts or gauges to monitor your power supply
  • Log voltage, current and power values as well as time stamp, CV/CC and output status
  • Save and load list files to/from the power supply’s internal memory
  • Create an unlimited number of external list files to be executed from PC memory. Save and recall list files to/from the PC
Supplier's Site Datasheet
Power Supply Output Type B&k Precision - 53X3992 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Output Type B&k Precision
53X3992
Power Supply Output Type B&k Precision 53X3992
Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0VDC; Output Voltage Max:150VDC; Output Current Min:0A; Output Current Max:30A; Power Rating:1.2kW; Supply Voltage Min:103.5VAC; Plug Type:- RoHS Compliant: Yes

Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0VDC; Output Voltage Max:150VDC; Output Current Min:0A; Output Current Max:30A; Power Rating:1.2kW; Supply Voltage Min:103.5VAC; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK9116-ND 9116 53X3992
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply Output Type B&k Precision
Type AC/DC Converter; 1 DC Power Supply
DC Output Voltage 0.0 to 150.0 volts 0.0 to 150.0 volts
DC Output Current 0.0 to 30 amps 30 amps
Ripple 60mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details