B&K Precision Power Supplies (Test, Bench) 9115B-AT

Description
0 ~ 80VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 60A Output 1200W Features Memory, Programmable, RS-232, RS-485, and USB Interface
Request a Quote Datasheet
Description
0 ~ 80VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 60A Output 1200W Features Memory, Programmable, RS-232, RS-485, and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9115B-AT-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9115B-AT-ND
Power Supplies (Test, Bench) 22-9115B-AT-ND
0 ~ 80VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 60A Output 1200W Features Memory, Programmable, RS-232, RS-485, and USB Interface

0 ~ 80VDC Output Rack Mount (AC to DC) Power Supply VFD 0 ~ 60A Output 1200W Features Memory, Programmable, RS-232, RS-485, and USB Interface

Buy Now Datasheet
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision - 08AK4949 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision
08AK4949
Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision 08AK4949
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:60A; Power Rating:1.2kW; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:60A; Power Rating:1.2kW; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9115B-AT-ND 08AK4949
Product Name Power Supplies (Test, Bench) Power Supply, Programmable, 1 Output; Power Supply Output Type B&k Precision
Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
380 to 480VAC In 48 to 54VDC Out 960W PS - 1606-XLS960F-3 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 48.0 to 54.0 volts
Phase Three-Phase Power Supply
View Details
1U Switching Regulated Power Supplies, Rackmount -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Rack Mount; Wall Mount
View Details