B&K Precision Power Supplies (Test, Bench) 9111

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 8A Output 180W Features Memory, Mixed Linear/Switching Mode
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 8A Output 180W Features Memory, Mixed Linear/Switching Mode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9111-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9111-ND
Power Supplies (Test, Bench) BK9111-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 8A Output 180W Features Memory, Mixed Linear/Switching Mode

0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 8A Output 180W Features Memory, Mixed Linear/Switching Mode

Buy Now Datasheet
DC Power Supply - 9111 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9111
DC Power Supply 9111
The 9111 is a 180 W, 60 V, 8 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Digitally controlled, multi-ranging output 10 mV/1 mA resolution over the full range Bright, easy-to-read display Very compact and lightweight Low ripple and noise OCP, OVP, and OTP protection Output On/Off control Store and Recall 4 x 100 groups of preset Volt/Amp values Temperature controlled, variable speed fan cooling Included Accessories: Power cord, manual One-Year Warranty Specifications Voltage: 0-60 V Current: 0-8 A Maximum Power: 180 W Load Regulation Voltage: ≤ 0.01% + 5 mV Current: ≤0.01% + 5 mA Line Regulation Voltage: ≤ 0.01% + 5 mV Current: ≤ 0.1% + 5 mA Setting Accuracy Voltage: ≤ 0.05% + 10 mV Current: ≤ 0.3% + 5 mA Display Accuracy Voltage: ≤0.05% + 10 mV Current: ≤0.1% + 5 mA Ripple Voltage: ≤ 5 mVrms Current: ≤ 8 mArms General State Storage Memory: 100 groups with 4 sets of Volt/Amp memories each AC Input: 99 V – 121 V or 198 V – 242 V, 47 – 63 Hz Dimensions: (W x H x D) 3.47" x 6.9" x 11.11" (88 x 175 x 282 mm) The BK Precision 9111 is a new type of power supply. Unlike conventional power supplies with fixed output ratings, the 9111 automatically recalculates voltage/current limits for each setting. The 9111 provides 180W output power in any Volt/Amp combination within the rated voltage (60V) and current (5A) limits. By providing greatly expanded choices of maximum power Volt/Amp combinations, users can cut down on the number of power supplies required and free up valuable bench space. Multi-range operating area The multi-ranging feature offers exceptional flexibility by providing any combination of the rated voltage and current up to the maximum output power of the supply. For example, when setting the voltage on the 180 W model 9111 to a maximum of 60 V, the power supply can generate a maximum current of 180 W/60 V = 3 A. For a 22.5 V setting, the maximum current can be increased to 8 A. All Volt/Amp combinations that lie on the hyperbolic curve between these settings are also possible up to 180 W.

The 9111 is a 180 W, 60 V, 8 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Digitally controlled, multi-ranging output
  • 10 mV/1 mA resolution over the full range
  • Bright, easy-to-read display
  • Very compact and lightweight
  • Low ripple and noise
  • OCP, OVP, and OTP protection
  • Output On/Off control
  • Store and Recall 4 x 100 groups of preset Volt/Amp values
  • Temperature controlled, variable speed fan cooling
  • Included Accessories: Power cord, manual
  • One-Year Warranty

Specifications

  • Voltage: 0-60 V
  • Current: 0-8 A
  • Maximum Power: 180 W

Load Regulation

  • Voltage: ≤ 0.01% + 5 mV
  • Current: ≤0.01% + 5 mA

Line Regulation

  • Voltage: ≤ 0.01% + 5 mV
  • Current: ≤ 0.1% + 5 mA

Setting Accuracy

  • Voltage: ≤ 0.05% + 10 mV
  • Current: ≤ 0.3% + 5 mA

Display Accuracy

  • Voltage: ≤0.05% + 10 mV
  • Current: ≤0.1% + 5 mA

Ripple

  • Voltage: ≤ 5 mVrms
  • Current: ≤ 8 mArms

General

  • State Storage Memory: 100 groups with 4 sets of Volt/Amp memories each
  • AC Input: 99 V – 121 V or 198 V – 242 V, 47 – 63 Hz
  • Dimensions: (W x H x D) 3.47" x 6.9" x 11.11" (88 x 175 x 282 mm)

The BK Precision 9111 is a new type of power supply. Unlike conventional power supplies with fixed output ratings, the 9111 automatically recalculates voltage/current limits for each setting. The 9111 provides 180W output power in any Volt/Amp combination within the rated voltage (60V) and current (5A) limits.
By providing greatly expanded choices of maximum power Volt/Amp combinations, users can cut down on the number of power supplies required and free up valuable bench space.

Multi-range operating area
The multi-ranging feature offers exceptional flexibility by providing any combination of the rated voltage and current up to the maximum output power of the supply. For example, when setting the voltage on the 180 W model 9111 to a maximum of 60 V, the power supply can generate a maximum current of 180 W/60 V = 3 A. For a 22.5 V setting, the maximum current can be increased to 8 A. All Volt/Amp combinations that lie on the hyperbolic curve between these settings are also possible up to 180 W.

Supplier's Site Datasheet
Power Supply Output Type B&k Precision - 79X0666 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Output Type B&k Precision
79X0666
Power Supply Output Type B&k Precision 79X0666
Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Supply Voltage Min:198V; Supply Voltage Max:242V RoHS Compliant: Yes

Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Supply Voltage Min:198V; Supply Voltage Max:242V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK9111-ND 9111 79X0666
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 60.0 volts 0.0 to 60.0 volts
DC Output Current 0.0 to 8 amps 8 amps
Ripple 5mV rms
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 48/S - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D430LNDNNNNN-C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details