B&K Precision Cal Power Supply, Adj, 180W, 8A, 60V; Power Supply Output Type B&k Precision 9111 CAL

Description
CAL POWER SUPPLY, ADJ, 180W, 8A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 180W, 8A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 180W, 8A, 60V; Power Supply Output Type B&k Precision - 12AC6152 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 180W, 8A, 60V; Power Supply Output Type B&k Precision
12AC6152
Cal Power Supply, Adj, 180W, 8A, 60V; Power Supply Output Type B&k Precision 12AC6152
CAL POWER SUPPLY, ADJ, 180W, 8A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 180W, 8A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6152
Product Name Cal Power Supply, Adj, 180W, 8A, 60V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Plug-in - Linear Power Supplies User-Selectable Isolated Outputs from 3.3v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details