B&K Precision Power Supply W/d, Adj, 180W, 8A, 60V; Power Supply Output Type B&k Precision 9111 CAL D

Description
POWER SUPPLY W/D, ADJ, 180W, 8A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY W/D, ADJ, 180W, 8A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply W/d, Adj, 180W, 8A, 60V; Power Supply Output Type B&k Precision - 12AC6153 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/d, Adj, 180W, 8A, 60V; Power Supply Output Type B&k Precision
12AC6153
Power Supply W/d, Adj, 180W, 8A, 60V; Power Supply Output Type B&k Precision 12AC6153
POWER SUPPLY W/D, ADJ, 180W, 8A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY W/D, ADJ, 180W, 8A, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6153
Product Name Power Supply W/d, Adj, 180W, 8A, 60V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply - 26070104 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Supply - 21826427 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
View Details