B&K Precision Power Supply Cal W/du, Adj, 100W, 5A/60V; Power Supply Output Type B&k Precision 9110 CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 100W, 5A/60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 100W, 5A/60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 100W, 5A/60V; Power Supply Output Type B&k Precision - 12AC6151 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 100W, 5A/60V; Power Supply Output Type B&k Precision
12AC6151
Power Supply Cal W/du, Adj, 100W, 5A/60V; Power Supply Output Type B&k Precision 12AC6151
POWER SUPPLY CAL W/DU, ADJ, 100W, 5A/60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 100W, 5A/60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6151
Product Name Power Supply Cal W/du, Adj, 100W, 5A/60V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026056 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 10 amps
View Details