B&K Precision Meter; + 5%; 100 Hz to 100 kHz; + 0.1% Frequency Accuracy; Ni-MH or Alkaline 886

Description
Synthesized In-Circuit LCR⁄ESR Meter The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including Z, L, C, DCR, ESR, D, Q, and φ as well. The 886 is designed for both component evaluation on the production line and fundamental impedance testing for bench top applications. With a built in direct test fixture, you can test the lead components very easily. The optional 4 wire test clip can give a convenient connection to larger components and assemblies with the accuracy of 4 wire testing. The LCR meters offer fast, reliable, and versatile testing at low cost. Measurement Parameters: Z, L, C, DCR, ESR, D, Q, and φ Test Conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz (Model 886), 1 V RMS , 0.25 V RMS , 0.05 V RMS 0.5% Basic Accuracy Dual LCD Display SMD Surface Mount Tweezer Probe Included Includes Manual, SMD Probe, 2 AA Ni-Mh Batteries, AC Adapter, Shorting Bar and Software
Datasheet
Description
Synthesized In-Circuit LCR⁄ESR Meter The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including Z, L, C, DCR, ESR, D, Q, and φ as well. The 886 is designed for both component evaluation on the production line and fundamental impedance testing for bench top applications. With a built in direct test fixture, you can test the lead components very easily. The optional 4 wire test clip can give a convenient connection to larger components and assemblies with the accuracy of 4 wire testing. The LCR meters offer fast, reliable, and versatile testing at low cost. Measurement Parameters: Z, L, C, DCR, ESR, D, Q, and φ Test Conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz (Model 886), 1 V RMS , 0.25 V RMS , 0.05 V RMS 0.5% Basic Accuracy Dual LCD Display SMD Surface Mount Tweezer Probe Included Includes Manual, SMD Probe, 2 AA Ni-Mh Batteries, AC Adapter, Shorting Bar and Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meter; + 5%; 100 Hz to 100 kHz; + 0.1% Frequency Accuracy; Ni-MH or Alkaline - 70146314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter; + 5%; 100 Hz to 100 kHz; + 0.1% Frequency Accuracy; Ni-MH or Alkaline
70146314
Meter; + 5%; 100 Hz to 100 kHz; + 0.1% Frequency Accuracy; Ni-MH or Alkaline 70146314
Synthesized In-Circuit LCR⁄ESR Meter The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including Z, L, C, DCR, ESR, D, Q, and φ as well. The 886 is designed for both component evaluation on the production line and fundamental impedance testing for bench top applications. With a built in direct test fixture, you can test the lead components very easily. The optional 4 wire test clip can give a convenient connection to larger components and assemblies with the accuracy of 4 wire testing. The LCR meters offer fast, reliable, and versatile testing at low cost. Measurement Parameters: Z, L, C, DCR, ESR, D, Q, and φ Test Conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz (Model 886), 1 V RMS , 0.25 V RMS , 0.05 V RMS 0.5% Basic Accuracy Dual LCD Display SMD Surface Mount Tweezer Probe Included Includes Manual, SMD Probe, 2 AA Ni-Mh Batteries, AC Adapter, Shorting Bar and Software

Synthesized In-Circuit LCR⁄ESR Meter
The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including Z, L, C, DCR, ESR, D, Q, and Φ as well. The 886 is designed for both component evaluation on the production line and fundamental impedance testing for bench top applications. With a built in direct test fixture, you can test the lead components very easily. The optional 4 wire test clip can give a convenient connection to larger components and assemblies with the accuracy of 4 wire testing. The LCR meters offer fast, reliable, and versatile testing at low cost.

  • Measurement Parameters: Z, L, C, DCR, ESR, D, Q, and φ
  • Test Conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz (Model 886), 1 V RMS , 0.25 V RMS , 0.05 V RMS
  • 0.5% Basic Accuracy
  • Dual LCD Display
  • SMD Surface Mount Tweezer Probe Included
  • Includes Manual, SMD Probe, 2 AA Ni-Mh Batteries, AC Adapter, Shorting Bar and Software
Supplier's Site
LCR Meter 886
The 886 is a 100 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measurement parameters: Z, L, C, DCR, ESR, D, Q, and ø Test conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz, 1Vrms, 0.25Vrms, 0.05Vrms 0.5% basic accuracy Dual LCD display SMD Surface Mount Tweezer Probe included Very quick response, user friendly Fully auto/manual selection DC resistance measurement Rechargeable battery/AC powered Two Year Warranty The BK Precision 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz and many measurement parameters including Z, L, C, DCR, ESR, D, Q, and ø as well. The BK Precision 886 is designed for both component evaluation on the production line and fundamental impedance testing for bench top applications. With a built in direct test fixture, you can test the lead components very easily. The 886 has an optional 4 wire test clip that can give a convenient connection to larger components and assemblies with the accuracy of 4 wire testing. The LCR meters offer fast, reliable, and versatile testing at low cost, making the 886 the most advanced handheld LCR meters available on the market today.

The 886 is a 100 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Measurement parameters: Z, L, C, DCR, ESR, D, Q, and Ø
  • Test conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz, 1Vrms, 0.25Vrms, 0.05Vrms
  • 0.5% basic accuracy
  • Dual LCD display
  • SMD Surface Mount Tweezer Probe included
  • Very quick response, user friendly
  • Fully auto/manual selection
  • DC resistance measurement
  • Rechargeable battery/AC powered
  • Two Year Warranty

The BK Precision 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz and many measurement parameters including Z, L, C, DCR, ESR, D, Q, and Ø as well.

The BK Precision 886 is designed for both component evaluation on the production line and fundamental impedance testing for bench top applications. With a built in direct test fixture, you can test the lead components very easily.

The 886 has an optional 4 wire test clip that can give a convenient connection to larger components and assemblies with the accuracy of 4 wire testing. The LCR meters offer fast, reliable, and versatile testing at low cost, making the 886 the most advanced handheld LCR meters available on the market today.

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category LCR Meters LCR Meters
Product Number 70146314 886
Product Name Meter; + 5%; 100 Hz to 100 kHz; + 0.1% Frequency Accuracy; Ni-MH or Alkaline LCR Meter
Form Factor Bench top; Handheld
Display Type Digital
Options & Features Battery powered
Capacitance 0.7950 to 15.92 microF
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
High Frequency LCR Meter - 6520P - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details