B&K Precision Meter; 9 V; 3-1/2 Digit LCD; 0.5 in.; 0to 40 degC 875B

Description
Low-Ohm LCR Meter, 3-1⁄2 Digit LCD The rugged 875B LCR is a reliable easy to use workhorse that will measure inductors, resistors and capacitors quickly and accurately. Utilizing special circuitry, the measurement more closely replicates true in circuit measurements. Ten range resistance range measures to 0.001 zero adjust removes leads resistance. Inductance: 0.1 μH to 200 H Capacitance: 0.1 pF to 20,000 μF Dissipation Factor Measurement Resistance: 1 Mω to 20 Mω
Datasheet
Description
Low-Ohm LCR Meter, 3-1⁄2 Digit LCD The rugged 875B LCR is a reliable easy to use workhorse that will measure inductors, resistors and capacitors quickly and accurately. Utilizing special circuitry, the measurement more closely replicates true in circuit measurements. Ten range resistance range measures to 0.001 zero adjust removes leads resistance. Inductance: 0.1 μH to 200 H Capacitance: 0.1 pF to 20,000 μF Dissipation Factor Measurement Resistance: 1 Mω to 20 Mω
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meter; 9 V; 3-1/2 Digit LCD; 0.5 in.; 0to 40 degC - 70146312 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter; 9 V; 3-1/2 Digit LCD; 0.5 in.; 0to 40 degC
70146312
Meter; 9 V; 3-1/2 Digit LCD; 0.5 in.; 0to 40 degC 70146312
Low-Ohm LCR Meter, 3-1⁄2 Digit LCD The rugged 875B LCR is a reliable easy to use workhorse that will measure inductors, resistors and capacitors quickly and accurately. Utilizing special circuitry, the measurement more closely replicates true in circuit measurements. Ten range resistance range measures to 0.001 zero adjust removes leads resistance. Inductance: 0.1 μH to 200 H Capacitance: 0.1 pF to 20,000 μF Dissipation Factor Measurement Resistance: 1 Mω to 20 Mω

Low-Ohm LCR Meter, 3-1⁄2 Digit LCD
The rugged 875B LCR is a reliable easy to use workhorse that will measure inductors, resistors and capacitors quickly and accurately. Utilizing special circuitry, the measurement more closely replicates true in circuit measurements. Ten range resistance range measures to 0.001 zero adjust removes leads resistance.

  • Inductance: 0.1 μH to 200 H
  • Capacitance: 0.1 pF to 20,000 μF
  • Dissipation Factor Measurement
  • Resistance: 1 MΩ to 20 MΩ
Supplier's Site
LCR Meter 875B
The 875B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Ten range resistance measures to 1 kHz Precision measurement of very low resistances Measures D (dissipation factor) Unique drop-proof construction Tilt stand The BK Precision 875B LCR meter is a rugged, reliable, easy to use workhorse that will measure inductance, capacitance, resistance (equivalent series resistance) and dissipation factor are provided for over a broad band of ranges and is ideal for testing SMD type components. The BK Precicion 875B utilizes special circuitry, the measurement more closely replicates true in circuit measurements. Ten range resistance range measures to 0.001 zero adjust removes leads resistance.

The 875B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Ten range resistance measures to 1 kHz
  • Precision measurement of very low resistances
  • Measures D (dissipation factor)
  • Unique drop-proof construction
  • Tilt stand

The BK Precision 875B LCR meter is a rugged, reliable, easy to use workhorse that will measure inductance, capacitance, resistance (equivalent series resistance) and dissipation factor are provided for over a broad band of ranges and is ideal for testing SMD type components.

The BK Precicion 875B utilizes special circuitry, the measurement more closely replicates true in circuit measurements. Ten range resistance range measures to 0.001 zero adjust removes leads resistance.

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Digital Voltmeters LCR Meters
Product Number 70146312 875B
Product Name Meter; 9 V; 3-1/2 Digit LCD; 0.5 in.; 0to 40 degC LCR Meter
Display Digits 3 Digits; Plus a 1/2 digit
Unlock Full Specs
to access all available technical data

Similar Products

MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
Multimeters - 7403516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
UT216B 600A True RMS Digital Clamp Meter - High Frequency Model - UT216B - Uni-Trend US
Specs
Form Factor Clamp Meter; Handheld
Standards and Certifications RoHS
View Details
RF Volt Meters - 9241 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details