The 867C is a programmer from BK Precision.
Features:
Device Programmer
Extensive device libraries
Fast and high performance
Powerful program software
Supports Windows® XP/Vista/7/8.1
One-Year Warranty
Specifications:
Devices Supported - EPROM, EEPROM/Flash, Serial EPROM, Microcontroller, PLD and Bi-Polar PROM (Bi-Polar PROMs 866C, & 867C)
Device libraries - over 85,000
Interface - USB 2.0 / USB 1.1 Compatible
Programming Socket - DIL48 pin ZIF Socket, ISP for in-circuit programming
Buffer Features - Erase, Random Data Fill, Fill Block, Copy Block, Move Block, Swap Block, Buffer Print, Find Text, Replace Text, GoTo Address, Checksum Calculator, 8 bit & 16 bit View Modes
I.C. Tester - Yes
Power Requirements - 100-240 VAC, 47-63 Hz
Dimensions (W x H x D) - 5.5” x 2.2” x 7.7” (140 x 56 x 195 mm)
The BK Precision 867C is a device programmer. Universal device programmers are powerful, versatile, and simple to use. Our programmers are the ideal solution for programming new chips as well as copying chips for backup or repair purposes. We offer on-going program software updates that extend device libraries and provide continuous improvements for the 844USB, 866C, and 867C programmers. Whether you are working with PLCC, SOIC, TSOP, DIP, TQFP, SSOP, PSOP or QFP packaging, we provide an extensive line of socket adapters that will work in conjunction with our programmers.
The 867C is a programmer from BK Precision.
Features:
- Device Programmer
- Extensive device libraries
- Fast and high performance
- Powerful program software
- Supports Windows® XP/Vista/7/8.1
- One-Year Warranty
Specifications:
- Devices Supported - EPROM, EEPROM/Flash, Serial EPROM, Microcontroller, PLD and Bi-Polar PROM (Bi-Polar PROMs 866C, & 867C)
- Device libraries - over 85,000
- Interface - USB 2.0 / USB 1.1 Compatible
- Programming Socket - DIL48 pin ZIF Socket, ISP for in-circuit programming
- Buffer Features - Erase, Random Data Fill, Fill Block, Copy Block, Move Block, Swap Block, Buffer Print, Find Text, Replace Text, GoTo Address, Checksum Calculator, 8 bit & 16 bit View Modes
- I.C. Tester - Yes
- Power Requirements - 100-240 VAC, 47-63 Hz
- Dimensions (W x H x D) - 5.5” x 2.2” x 7.7” (140 x 56 x 195 mm)
The BK Precision 867C is a device programmer. Universal device programmers are powerful, versatile, and simple to use. Our programmers are the ideal solution for programming new chips as well as copying chips for backup or repair purposes. We offer on-going program software updates that extend device libraries and provide continuous improvements for the 844USB, 866C, and 867C programmers. Whether you are working with PLCC, SOIC, TSOP, DIP, TQFP, SSOP, PSOP or QFP packaging, we provide an extensive line of socket adapters that will work in conjunction with our programmers.