B&K Precision Dc Electronic Load, 4.5Kw, 600A, 120V; Product Range B&k Precision 8624

Description
DC ELECTRONIC LOAD, 4.5KW, 600A, 120V; Product Range:8600 Series; Power Rating:4.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:600A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, 4.5KW, 600A, 120V; Product Range:8600 Series; Power Rating:4.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:600A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The B&K Precision 8600 Series DC Electronic Load, model 25AC3861, is a programmable device designed for testing various DC sources, including power supplies, converters, batteries, and photovoltaic arrays. It features a maximum power rating of 4.5 kW, with an operating voltage range from 0 to 120 V and a maximum current capacity of 600 A. The device supports multiple operating modes, including constant current (CC), constant voltage (CV), constant resistance (CR), and constant power (CW), allowing for versatile testing configurations. This electronic load is equipped with a 16-bit measurement resolution, providing precise voltage and current readings with a resolution of 1 mV and 0.1 mA, respectively. It also offers fast transient response times and can operate in transient mode up to 25 kHz in CC mode. The unit includes built-in protection features such as overtemperature, overvoltage, overcurrent, and overpower protection, ensuring safe operation during testing. Engineers can store and recall up to 100 test setups, enhancing productivity. The device supports remote communication via USB, RS-232, and GPIB interfaces, making it suitable for automated testing environments. The compact benchtop form factor and intuitive user interface facilitate ease of use in various laboratory settings.

Datasheet Summary
Powered by GS/AI

The B&K Precision 8600 Series DC Electronic Load, model 25AC3861, is a programmable device designed for testing various DC sources, including power supplies, converters, batteries, and photovoltaic arrays. It features a maximum power rating of 4.5 kW, with an operating voltage range from 0 to 120 V and a maximum current capacity of 600 A. The device supports multiple operating modes, including constant current (CC), constant voltage (CV), constant resistance (CR), and constant power (CW), allowing for versatile testing configurations. This electronic load is equipped with a 16-bit measurement resolution, providing precise voltage and current readings with a resolution of 1 mV and 0.1 mA, respectively. It also offers fast transient response times and can operate in transient mode up to 25 kHz in CC mode. The unit includes built-in protection features such as overtemperature, overvoltage, overcurrent, and overpower protection, ensuring safe operation during testing. Engineers can store and recall up to 100 test setups, enhancing productivity. The device supports remote communication via USB, RS-232, and GPIB interfaces, making it suitable for automated testing environments. The compact benchtop form factor and intuitive user interface facilitate ease of use in various laboratory settings.

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, 4.5Kw, 600A, 120V; Product Range B&k Precision - 25AC3861 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, 4.5Kw, 600A, 120V; Product Range B&k Precision
25AC3861
Dc Electronic Load, 4.5Kw, 600A, 120V; Product Range B&k Precision 25AC3861
DC ELECTRONIC LOAD, 4.5KW, 600A, 120V; Product Range:8600 Series; Power Rating:4.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:600A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD, 4.5KW, 600A, 120V; Product Range:8600 Series; Power Rating:4.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:600A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AC3861
Product Name Dc Electronic Load, 4.5Kw, 600A, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLS 240 W Power Supply - 1606-XLS240EC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details