B&K Precision Dc Electronic Load, 2.5Kw, 100A, 500V; Product Range B&k Precision 8622

Description
DC ELECTRONIC LOAD, 2.5KW, 100A, 500V; Product Range:8600 Series; Power Rating:2.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:100A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD, 2.5KW, 100A, 500V; Product Range:8600 Series; Power Rating:2.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:100A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, 2.5Kw, 100A, 500V; Product Range B&k Precision - 25AC3860 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, 2.5Kw, 100A, 500V; Product Range B&k Precision
25AC3860
Dc Electronic Load, 2.5Kw, 100A, 500V; Product Range B&k Precision 25AC3860
DC ELECTRONIC LOAD, 2.5KW, 100A, 500V; Product Range:8600 Series; Power Rating:2.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:100A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD, 2.5KW, 100A, 500V; Product Range:8600 Series; Power Rating:2.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:100A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AC3860
Product Name Dc Electronic Load, 2.5Kw, 100A, 500V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
ControlLogix 24V DC XT Power Supply - 1756-PBXT - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 5.0 volts
View Details