B&K Precision Dc Electronic Load, 3Kw, 480A, 120V; Product Range B&k Precision 8620

Description
DC ELECTRONIC LOAD, 3KW, 480A, 120V; Product Range:8600 Series; Power Rating:3kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:480A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD, 3KW, 480A, 120V; Product Range:8600 Series; Power Rating:3kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:480A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, 3Kw, 480A, 120V; Product Range B&k Precision - 25AC3859 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, 3Kw, 480A, 120V; Product Range B&k Precision
25AC3859
Dc Electronic Load, 3Kw, 480A, 120V; Product Range B&k Precision 25AC3859
DC ELECTRONIC LOAD, 3KW, 480A, 120V; Product Range:8600 Series; Power Rating:3kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:480A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD, 3KW, 480A, 120V; Product Range:8600 Series; Power Rating:3kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:480A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AC3859
Product Name Dc Electronic Load, 3Kw, 480A, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Specs
Type DC Power Supply
View Details
Power Supply - 7245 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details