B&K Precision Dc Load, Prog, 60A, 0-500V, 1.2Kw; Product Range B&k Precision 8616

Description
DC LOAD, PROG, 60A, 0-500V, 1.2KW; Product Range:8600 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC LOAD, PROG, 60A, 0-500V, 1.2KW; Product Range:8600 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Prog, 60A, 0-500V, 1.2Kw; Product Range B&k Precision - 55Y0444 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Prog, 60A, 0-500V, 1.2Kw; Product Range B&k Precision
55Y0444
Dc Load, Prog, 60A, 0-500V, 1.2Kw; Product Range B&k Precision 55Y0444
DC LOAD, PROG, 60A, 0-500V, 1.2KW; Product Range:8600 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC LOAD, PROG, 60A, 0-500V, 1.2KW; Product Range:8600 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 55Y0444
Product Name Dc Load, Prog, 60A, 0-500V, 1.2Kw; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLP 100 W Power Supply - 1606-XLP100F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 48.0 to 56.0 volts
View Details
2 suppliers