B&K Precision Dc Electronic Load, Programmable, 1.5Kw; Product Range B&k Precision 8614B

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 1.5KW; Product Range:8600B Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years
Datasheet
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 1.5KW; Product Range:8600B Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 1.5Kw; Product Range B&k Precision - 08AK4947 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 1.5Kw; Product Range B&k Precision
08AK4947
Dc Electronic Load, Programmable, 1.5Kw; Product Range B&k Precision 08AK4947
DC ELECTRONIC LOAD, PROGRAMMABLE, 1.5KW; Product Range:8600B Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years

DC ELECTRONIC LOAD, PROGRAMMABLE, 1.5KW; Product Range:8600B Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 08AK4947
Product Name Dc Electronic Load, Programmable, 1.5Kw; Product Range B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6890-ea-pu-10920-125-4u-wc-32109 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details