B&K Precision Cal Dc Electronic Load, 1.5Kw, 240A/120V; Product Range B&k Precision 8614 CAL

Description
CAL DC ELECTRONIC LOAD, 1.5KW, 240A/120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
CAL DC ELECTRONIC LOAD, 1.5KW, 240A/120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Dc Electronic Load, 1.5Kw, 240A/120V; Product Range B&k Precision - 12AC6146 - Newark, An Avnet Company
Chicago, IL, United States
Cal Dc Electronic Load, 1.5Kw, 240A/120V; Product Range B&k Precision
12AC6146
Cal Dc Electronic Load, 1.5Kw, 240A/120V; Product Range B&k Precision 12AC6146
CAL DC ELECTRONIC LOAD, 1.5KW, 240A/120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

CAL DC ELECTRONIC LOAD, 1.5KW, 240A/120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6146
Product Name Cal Dc Electronic Load, 1.5Kw, 240A/120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply - 61593066 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details