B&K Precision Dc Electronic Load W/du, 1.5Kw, 120V; Product Range B&k Precision 8614 CAL DU

Description
DC ELECTRONIC LOAD W/DU, 1.5KW, 120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD W/DU, 1.5KW, 120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load W/du, 1.5Kw, 120V; Product Range B&k Precision - 12AC6148 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load W/du, 1.5Kw, 120V; Product Range B&k Precision
12AC6148
Dc Electronic Load W/du, 1.5Kw, 120V; Product Range B&k Precision 12AC6148
DC ELECTRONIC LOAD W/DU, 1.5KW, 120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD W/DU, 1.5KW, 120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6148
Product Name Dc Electronic Load W/du, 1.5Kw, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details