B&K Precision Dc Electronic Load, Programmable, 750W; Product Range B&k Precision 8610B

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 750W; Product Range:8600B Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years
Datasheet
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 750W; Product Range:8600B Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 750W; Product Range B&k Precision - 08AK4945 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 750W; Product Range B&k Precision
08AK4945
Dc Electronic Load, Programmable, 750W; Product Range B&k Precision 08AK4945
DC ELECTRONIC LOAD, PROGRAMMABLE, 750W; Product Range:8600B Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years

DC ELECTRONIC LOAD, PROGRAMMABLE, 750W; Product Range:8600B Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 08AK4945
Product Name Dc Electronic Load, Programmable, 750W; Product Range B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6893-ea-pu-12000-40-4u-wc-32112 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details