B&K Precision Dc Load, Prog, 120A, 0-120V, 750W; Product Range B&k Precision 8610

Description
DC LOAD, PROG, 120A, 0-120V, 750W; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC LOAD, PROG, 120A, 0-120V, 750W; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Prog, 120A, 0-120V, 750W; Product Range B&k Precision - 55Y0441 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Prog, 120A, 0-120V, 750W; Product Range B&k Precision
55Y0441
Dc Load, Prog, 120A, 0-120V, 750W; Product Range B&k Precision 55Y0441
DC LOAD, PROG, 120A, 0-120V, 750W; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC LOAD, PROG, 120A, 0-120V, 750W; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 55Y0441
Product Name Dc Load, Prog, 120A, 0-120V, 750W; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLP 36 W Power Supply - 1606-XLP36C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details