B&K Precision Dc Electronic Load, Programmable, 200W; Product Range B&k Precision 8602B

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 200W; Product Range:8600B Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years
Datasheet
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 200W; Product Range:8600B Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 200W; Product Range B&k Precision - 08AK4944 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 200W; Product Range B&k Precision
08AK4944
Dc Electronic Load, Programmable, 200W; Product Range B&k Precision 08AK4944
DC ELECTRONIC LOAD, PROGRAMMABLE, 200W; Product Range:8600B Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years

DC ELECTRONIC LOAD, PROGRAMMABLE, 200W; Product Range:8600B Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 08AK4944
Product Name Dc Electronic Load, Programmable, 200W; Product Range B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XL 120 W Power Supply - 1606-XL120DR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
2 suppliers
Gold Box - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details