B&K Precision Dc Electronic Load, Programmable, 250W; Product Range B&k Precision 8601B

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 250W; Product Range:8600B Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years
Datasheet
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 250W; Product Range:8600B Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 250W; Product Range B&k Precision - 08AK4943 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 250W; Product Range B&k Precision
08AK4943
Dc Electronic Load, Programmable, 250W; Product Range B&k Precision 08AK4943
DC ELECTRONIC LOAD, PROGRAMMABLE, 250W; Product Range:8600B Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years

DC ELECTRONIC LOAD, PROGRAMMABLE, 250W; Product Range:8600B Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 08AK4943
Product Name Dc Electronic Load, Programmable, 250W; Product Range B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details