B&K Precision Cal Dc Electronic Load, 250W, 60A, 120V; Product Range B&k Precision 8601 CAL

Description
CAL DC ELECTRONIC LOAD, 250W, 60A, 120V; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
CAL DC ELECTRONIC LOAD, 250W, 60A, 120V; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Dc Electronic Load, 250W, 60A, 120V; Product Range B&k Precision - 12AC6143 - Newark, An Avnet Company
Chicago, IL, United States
Cal Dc Electronic Load, 250W, 60A, 120V; Product Range B&k Precision
12AC6143
Cal Dc Electronic Load, 250W, 60A, 120V; Product Range B&k Precision 12AC6143
CAL DC ELECTRONIC LOAD, 250W, 60A, 120V; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

CAL DC ELECTRONIC LOAD, 250W, 60A, 120V; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6143
Product Name Cal Dc Electronic Load, 250W, 60A, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6884-ea-pu-10060-1000-4u-wc-32103 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details