B&K Precision Dc Electronic Load W/d, 250W, 60A, 120V; Product Range B&k Precision 8601 CAL D

Description
DC ELECTRONIC LOAD W/D, 250W, 60A, 120V; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD W/D, 250W, 60A, 120V; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load W/d, 250W, 60A, 120V; Product Range B&k Precision - 12AC6144 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load W/d, 250W, 60A, 120V; Product Range B&k Precision
12AC6144
Dc Electronic Load W/d, 250W, 60A, 120V; Product Range B&k Precision 12AC6144
DC ELECTRONIC LOAD W/D, 250W, 60A, 120V; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD W/D, 250W, 60A, 120V; Product Range:8600 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6144
Product Name Dc Electronic Load W/d, 250W, 60A, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea7003-ea-el-9080-170-b-3u-t-19-3he-32222 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details