B&K Precision Dc Electronic Load, Programmable, 150W; Product Range B&k Precision 8600B

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 150W; Product Range:8600B Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:3 Years
Datasheet
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 150W; Product Range:8600B Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:3 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 150W; Product Range B&k Precision - 08AK4942 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 150W; Product Range B&k Precision
08AK4942
Dc Electronic Load, Programmable, 150W; Product Range B&k Precision 08AK4942
DC ELECTRONIC LOAD, PROGRAMMABLE, 150W; Product Range:8600B Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:3 Years

DC ELECTRONIC LOAD, PROGRAMMABLE, 150W; Product Range:8600B Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:3 Years

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 08AK4942
Product Name Dc Electronic Load, Programmable, 150W; Product Range B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea7003-ea-el-9080-170-b-3u-t-19-3he-32222 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details