B&K Precision Dc Load, Prog, 30A, 0-120V, 150W; Product Range B&k Precision 8600

Description
DC LOAD, PROG, 30A, 0-120V, 150W; Product Range:8600 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC LOAD, PROG, 30A, 0-120V, 150W; Product Range:8600 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Prog, 30A, 0-120V, 150W; Product Range B&k Precision - 43Y3448 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Prog, 30A, 0-120V, 150W; Product Range B&k Precision
43Y3448
Dc Load, Prog, 30A, 0-120V, 150W; Product Range B&k Precision 43Y3448
DC LOAD, PROG, 30A, 0-120V, 150W; Product Range:8600 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC LOAD, PROG, 30A, 0-120V, 150W; Product Range:8600 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43Y3448
Product Name Dc Load, Prog, 30A, 0-120V, 150W; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6894-ea-pu-10360-480-6u-wc-32113 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details