B&K Precision Adjustable Dc Electronic Load 60V 150W; Product Range B&k Precision 8540

Description
ADJUSTABLE DC ELECTRONIC LOAD 60V 150W; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year; External Depth:11.1" RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE DC ELECTRONIC LOAD 60V 150W; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year; External Depth:11.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Dc Electronic Load 60V 150W; Product Range B&k Precision - 13P0414 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Dc Electronic Load 60V 150W; Product Range B&k Precision
13P0414
Adjustable Dc Electronic Load 60V 150W; Product Range B&k Precision 13P0414
ADJUSTABLE DC ELECTRONIC LOAD 60V 150W; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year; External Depth:11.1" RoHS Compliant: Yes

ADJUSTABLE DC ELECTRONIC LOAD 60V 150W; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year; External Depth:11.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13P0414
Product Name Adjustable Dc Electronic Load 60V 150W; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10060-340-3u-27661 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details