B&K Precision Cal Dc Electronic Load, 150W, 30A, 60V; Product Range B&k Precision 8540 CAL

Description
CAL DC ELECTRONIC LOAD, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
CAL DC ELECTRONIC LOAD, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Dc Electronic Load, 150W, 30A, 60V; Product Range B&k Precision - 12AC6140 - Newark, An Avnet Company
Chicago, IL, United States
Cal Dc Electronic Load, 150W, 30A, 60V; Product Range B&k Precision
12AC6140
Cal Dc Electronic Load, 150W, 30A, 60V; Product Range B&k Precision 12AC6140
CAL DC ELECTRONIC LOAD, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

CAL DC ELECTRONIC LOAD, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6140
Product Name Cal Dc Electronic Load, 150W, 30A, 60V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3F920LNDNNNNN-C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details