B&K Precision Dc Electronic Load W/d, 150W, 30A, 60V; Product Range B&k Precision 8540 CAL D

Description
DC ELECTRONIC LOAD W/D, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD W/D, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load W/d, 150W, 30A, 60V; Product Range B&k Precision - 12AC6141 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load W/d, 150W, 30A, 60V; Product Range B&k Precision
12AC6141
Dc Electronic Load W/d, 150W, 30A, 60V; Product Range B&k Precision 12AC6141
DC ELECTRONIC LOAD W/D, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD W/D, 150W, 30A, 60V; Product Range:-; Power Rating:150W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6141
Product Name Dc Electronic Load W/d, 150W, 30A, 60V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 26203468 - Radwell International
Allen-Bradley / Rockwell Automation
View Details