B&K Precision Prog Dc Electronic Load, 1.5Kw/120V/240A; Product Range B&k Precision 8514B

Description
PROG DC ELECTRONIC LOAD, 1.5KW/120V/240A; Product Range:8500B Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
PROG DC ELECTRONIC LOAD, 1.5KW/120V/240A; Product Range:8500B Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prog Dc Electronic Load, 1.5Kw/120V/240A; Product Range B&k Precision - 40AH1291 - Newark, An Avnet Company
Chicago, IL, United States
Prog Dc Electronic Load, 1.5Kw/120V/240A; Product Range B&k Precision
40AH1291
Prog Dc Electronic Load, 1.5Kw/120V/240A; Product Range B&k Precision 40AH1291
PROG DC ELECTRONIC LOAD, 1.5KW/120V/240A; Product Range:8500B Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

PROG DC ELECTRONIC LOAD, 1.5KW/120V/240A; Product Range:8500B Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 40AH1291
Product Name Prog Dc Electronic Load, 1.5Kw/120V/240A; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLS 480 W Power Supply - 1606-XLS480E-3 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
Phase Three-Phase Power Supply
View Details
2 suppliers